WALL MOUNT ADAPTOR, 30V, 5A, 50.4W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 96Y6617 |
| Product Name | Wall Mount Adaptor, 30V, 5A, 50.4W; Power Supply Approvals Multicomp |
| Regulatory Compliance | RoHS Compliant |