multicomp PRO Universal Adaptor, Ac-Dc, 24V, 2.4A, 12W; Power Supply Approvals Multicomp MC141004

Description
UNIVERSAL ADAPTOR, AC-DC, 24V, 2.4A, 12W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Description
UNIVERSAL ADAPTOR, AC-DC, 24V, 2.4A, 12W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Universal Adaptor, Ac-Dc, 24V, 2.4A, 12W; Power Supply Approvals Multicomp - 96Y6614 - Newark, An Avnet Company
Chicago, IL, United States
Universal Adaptor, Ac-Dc, 24V, 2.4A, 12W; Power Supply Approvals Multicomp
96Y6614
Universal Adaptor, Ac-Dc, 24V, 2.4A, 12W; Power Supply Approvals Multicomp 96Y6614
UNIVERSAL ADAPTOR, AC-DC, 24V, 2.4A, 12W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

UNIVERSAL ADAPTOR, AC-DC, 24V, 2.4A, 12W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96Y6614
Product Name Universal Adaptor, Ac-Dc, 24V, 2.4A, 12W; Power Supply Approvals Multicomp
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Bench Power Supplies - 1225046 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details