multicomp PRO Fuse, Smd, 1206, 3A; Product Range Multicomp Pro MC12CF 003

Description
FUSE, SMD, 1206, 3A; Product Range:12CF Series; Fuse Current:3A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1206, 3A; Product Range:12CF Series; Fuse Current:3A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1206, 3A; Product Range Multicomp Pro - 93R5271 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 3A; Product Range Multicomp Pro
93R5271
Fuse, Smd, 1206, 3A; Product Range Multicomp Pro 93R5271
FUSE, SMD, 1206, 3A; Product Range:12CF Series; Fuse Current:3A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 1206, 3A; Product Range:12CF Series; Fuse Current:3A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5271
Product Name Fuse, Smd, 1206, 3A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers