multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro MC1210X475K250CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 33R0791 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
33R0791
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 33R0791
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 25V, 10%, X5R, 1210, Reel; Capacitance Multicomp Pro - 94W8955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, X5R, 1210, Reel; Capacitance Multicomp Pro
94W8955
Cap, 4.7Μf, 25V, 10%, X5R, 1210, Reel; Capacitance Multicomp Pro 94W8955
CAP, 4.7µF, 25V, 10%, X5R, 1210, REEL; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, X5R, 1210, REEL; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0791 94W8955
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, 4.7Μf, 25V, 10%, X5R, 1210, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers