multicomp PRO Thick Film Resistor, 9.31Kohm, 330Mw, 1%; Resistance Multicomp Pro MC1210S3F9311T5E

Description
THICK FILM RESISTOR, 9.31KOHM, 330mW, 1%; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 9.31KOHM, 330mW, 1%; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 9.31Kohm, 330Mw, 1%; Resistance Multicomp Pro - 04P1471 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.31Kohm, 330Mw, 1%; Resistance Multicomp Pro
04P1471
Thick Film Resistor, 9.31Kohm, 330Mw, 1%; Resistance Multicomp Pro 04P1471
THICK FILM RESISTOR, 9.31KOHM, 330mW, 1%; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 9.31KOHM, 330mW, 1%; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1471
Product Name Thick Film Resistor, 9.31Kohm, 330Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details