multicomp PRO Thick Film Resistor, 75 Ohm, 330Mw, 1%; Resistance Multicomp Pro MC1210S3F750JT5E

Description
THICK FILM RESISTOR, 75 OHM, 330mW, 1%; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 75 OHM, 330mW, 1%; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 75 Ohm, 330Mw, 1%; Resistance Multicomp Pro - 04P1434 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 75 Ohm, 330Mw, 1%; Resistance Multicomp Pro
04P1434
Thick Film Resistor, 75 Ohm, 330Mw, 1%; Resistance Multicomp Pro 04P1434
THICK FILM RESISTOR, 75 OHM, 330mW, 1%; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

THICK FILM RESISTOR, 75 OHM, 330mW, 1%; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1434
Product Name Thick Film Resistor, 75 Ohm, 330Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details