multicomp PRO Thick Film Resistor, 6.98Kohm, 330Mw, 1%; Resistance Multicomp Pro MC1210S3F6981T5E

Description
THICK FILM RESISTOR, 6.98KOHM, 330mW, 1%; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 6.98KOHM, 330mW, 1%; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 6.98Kohm, 330Mw, 1%; Resistance Multicomp Pro - 04P1426 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.98Kohm, 330Mw, 1%; Resistance Multicomp Pro
04P1426
Thick Film Resistor, 6.98Kohm, 330Mw, 1%; Resistance Multicomp Pro 04P1426
THICK FILM RESISTOR, 6.98KOHM, 330mW, 1%; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 6.98KOHM, 330mW, 1%; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1426
Product Name Thick Film Resistor, 6.98Kohm, 330Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details