The Thick Film Resistor, 681Kohm, 330mW, 1%, Full Reel from Multicomp Pro is designed for general-purpose applications. It features a resistance value of 681 kΩ with a tolerance of ±1%, making it suitable for precise applications. The power rating is 330 mW, and it is housed in a 1210 case size, which is equivalent to 3225 metric dimensions. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. It is suitable for both flow and reflow soldering processes, which can help reduce assembly costs and improve compatibility with automated placement machines. The product is available in full reel packaging, making it convenient for bulk use in various projects.
THICK FILM RESISTOR, 681KOHM, 330mW, 1%, FULL REEL; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04P1423 |
| Product Name | Thick Film Resistor, 681Kohm, 330Mw, 1%, Full Reel; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |