multicomp PRO Thick Film Resistor, 49.9Kohm, 330Mw, 1%, Full Reel; Resistance Multicomp Pro MC1210S3F4992T5E

Description
THICK FILM RESISTOR, 49.9KOHM, 330mW, 1%, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 49.9KOHM, 330mW, 1%, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 49.9Kohm, 330Mw, 1%, Full Reel; Resistance Multicomp Pro - 04P1363 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 49.9Kohm, 330Mw, 1%, Full Reel; Resistance Multicomp Pro
04P1363
Thick Film Resistor, 49.9Kohm, 330Mw, 1%, Full Reel; Resistance Multicomp Pro 04P1363
THICK FILM RESISTOR, 49.9KOHM, 330mW, 1%, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 49.9KOHM, 330mW, 1%, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1363
Product Name Thick Film Resistor, 49.9Kohm, 330Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details