multicomp PRO Thick Film Resistor, 36.5 Ohm, 330Mw, 1%; Resistance Multicomp Pro MC1210S3F365JT5E

Description
THICK FILM RESISTOR, 36.5 OHM, 330mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 36.5 OHM, 330mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 36.5 Ohm, 330Mw, 1%; Resistance Multicomp Pro - 04P1304 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 36.5 Ohm, 330Mw, 1%; Resistance Multicomp Pro
04P1304
Thick Film Resistor, 36.5 Ohm, 330Mw, 1%; Resistance Multicomp Pro 04P1304
THICK FILM RESISTOR, 36.5 OHM, 330mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

THICK FILM RESISTOR, 36.5 OHM, 330mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1304
Product Name Thick Film Resistor, 36.5 Ohm, 330Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details