The Thick Film Resistor, part number 04P1254, has a resistance value of 28 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 330 mW and is suitable for general-purpose applications. The resistor is constructed using thick film technology and is compliant with RoHS standards. It is designed for use in both flow and reflow soldering processes, which can help reduce assembly costs. The resistor operates effectively within a temperature range of -55°C to +155°C. Its small size and lightweight design make it compatible with automated placement machines, enhancing efficiency in manufacturing.
THICK FILM RESISTOR, 28KOHM, 330mW, 1%; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04P1254 |
| Product Name | Thick Film Resistor, 28Kohm, 330Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |