multicomp PRO Res, Thick Film, 2K74, 1%, 0.33W, 1210; Resistance Multicomp Pro MC1210S3F2741T5E

Description
RES, THICK FILM, 2K74, 1%, 0.33W, 1210; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K74, 1%, 0.33W, 1210; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K74, 1%, 0.33W, 1210; Resistance Multicomp Pro - 04P1248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.33W, 1210; Resistance Multicomp Pro
04P1248
Res, Thick Film, 2K74, 1%, 0.33W, 1210; Resistance Multicomp Pro 04P1248
RES, THICK FILM, 2K74, 1%, 0.33W, 1210; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 0.33W, 1210; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1248
Product Name Res, Thick Film, 2K74, 1%, 0.33W, 1210; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details