multicomp PRO Thick Film Resistor, 18.2 Ohm, 330Mw, 1%; Resistance Multicomp Pro MC1210S3F182JT5E

Description
THICK FILM RESISTOR, 18.2 OHM, 330mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 18.2 OHM, 330mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 18.2 Ohm, 330Mw, 1%; Resistance Multicomp Pro - 04P1169 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18.2 Ohm, 330Mw, 1%; Resistance Multicomp Pro
04P1169
Thick Film Resistor, 18.2 Ohm, 330Mw, 1%; Resistance Multicomp Pro 04P1169
THICK FILM RESISTOR, 18.2 OHM, 330mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

THICK FILM RESISTOR, 18.2 OHM, 330mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1169
Product Name Thick Film Resistor, 18.2 Ohm, 330Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details