The Thick Film Resistor, part number 04P1166, has a resistance value of 17.8 kΩ and a power rating of 330 mW. It features a tolerance of ±1%, making it suitable for precision applications. The resistor is constructed using thick film technology and is compliant with RoHS standards. It is designed for use in both flow and reflow soldering processes, which can help reduce assembly costs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. This resistor is packaged in a 1210 case size, which is commonly used in general-purpose applications.
THICK FILM RESISTOR, 17.8KOHM, 330mW, 1%; Resistance:17.8kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04P1166 |
| Product Name | Thick Film Resistor, 17.8Kohm, 330Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |