multicomp PRO Res, Thick Film, 140R, 1%, 0.33W, 1210; Resistance Multicomp Pro MC1210S3F1400T5E

Description
RES, THICK FILM, 140R, 1%, 0.33W, 1210; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 140R, 1%, 0.33W, 1210; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 140R, 1%, 0.33W, 1210; Resistance Multicomp Pro - 04P1138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.33W, 1210; Resistance Multicomp Pro
04P1138
Res, Thick Film, 140R, 1%, 0.33W, 1210; Resistance Multicomp Pro 04P1138
RES, THICK FILM, 140R, 1%, 0.33W, 1210; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.33W, 1210; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1138
Product Name Res, Thick Film, 140R, 1%, 0.33W, 1210; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers