multicomp PRO Res, Thick Film, 12K, 1%, 0.33W, 1210; Resistance Multicomp Pro MC1210S3F1202T5E

Description
RES, THICK FILM, 12K, 1%, 0.33W, 1210; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 12K, 1%, 0.33W, 1210; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12K, 1%, 0.33W, 1210; Resistance Multicomp Pro - 04P1125 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.33W, 1210; Resistance Multicomp Pro
04P1125
Res, Thick Film, 12K, 1%, 0.33W, 1210; Resistance Multicomp Pro 04P1125
RES, THICK FILM, 12K, 1%, 0.33W, 1210; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.33W, 1210; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1125
Product Name Res, Thick Film, 12K, 1%, 0.33W, 1210; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details