multicomp PRO Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro MC1210N221J202CT

Description
CAP, 220PF, 2 KV, 5%, C0G/NP0, 1210; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 220PF, 2 KV, 5%, C0G/NP0, 1210; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro - 23T6984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro
23T6984
Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro 23T6984
CAP, 220PF, 2 KV, 5%, C0G/NP0, 1210; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 2 KV, 5%, C0G/NP0, 1210; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6984
Product Name Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers