multicomp PRO Ceramic Capacitor, 4.7Uf, 50V, Y5V, +80,-20%, 1210, Full Reel; Capacitance Multicomp Pro MC1210F475Z500CT

Description
CERAMIC CAPACITOR, 4.7UF, 50V, Y5V, +80,-20%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 4.7UF, 50V, Y5V, +80,-20%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 50V, Y5V, +80,-20%, 1210, Full Reel; Capacitance Multicomp Pro - 06R4469 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, Y5V, +80,-20%, 1210, Full Reel; Capacitance Multicomp Pro
06R4469
Ceramic Capacitor, 4.7Uf, 50V, Y5V, +80,-20%, 1210, Full Reel; Capacitance Multicomp Pro 06R4469
CERAMIC CAPACITOR, 4.7UF, 50V, Y5V, +80,-20%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, Y5V, +80,-20%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 4.7Uf, 50V, 1210, Reel; Capacitance Multicomp Pro - 33R0794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 4.7Uf, 50V, 1210, Reel; Capacitance Multicomp Pro
33R0794
Cap, Mlcc, Y5V, 4.7Uf, 50V, 1210, Reel; Capacitance Multicomp Pro 33R0794
CAP, MLCC, Y5V, 4.7UF, 50V, 1210, REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 4.7UF, 50V, 1210, REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 50V, Y5V, 1210, Reel; Capacitance Multicomp Pro - 03AC3377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, Y5V, 1210, Reel; Capacitance Multicomp Pro
03AC3377
Cap, 4.7Μf, 50V, Y5V, 1210, Reel; Capacitance Multicomp Pro 03AC3377
CAP, 4.7µF, 50V, Y5V, 1210, REEL; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, Y5V, 1210, REEL; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4469 03AC3377
Product Name Ceramic Capacitor, 4.7Uf, 50V, Y5V, +80,-20%, 1210, Full Reel; Capacitance Multicomp Pro Cap, 4.7Μf, 50V, Y5V, 1210, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers