multicomp PRO Cap, 0.47Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro MC1210B474K500CT

Description
CAP, 0.47UF, 50V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes
Description
CAP, 0.47UF, 50V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro - 94W8946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
94W8946
Cap, 0.47Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro 94W8946
CAP, 0.47UF, 50V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
06X6312
Cap, 0.47Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro 06X6312
CAP, 0.47UF, 50V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8946
Product Name Cap, 0.47Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details