multicomp PRO Cap, 4700Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro MC1210B472K631CT

Description
CAP, 4700PF, 630V, 10%, X7R, 1210, REEL; Capacitance:4700pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 4700PF, 630V, 10%, X7R, 1210, REEL; Capacitance:4700pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro - 03AC3371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro
03AC3371
Cap, 4700Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro 03AC3371
CAP, 4700PF, 630V, 10%, X7R, 1210, REEL; Capacitance:4700pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 630V, 10%, X7R, 1210, REEL; Capacitance:4700pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 23T7006 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
23T7006
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 23T7006
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 630 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 630 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3371 23T7006
Product Name Cap, 4700Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0047 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers