multicomp PRO Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B333K631CT

Description
CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1210; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1210; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0136 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0136
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0136
CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1210; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1210; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 23T7011 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
23T7011
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 23T7011
SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 630 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 630 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.033Uf, 630V, 1210; Capacitance Multicomp Pro - 03AC3369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.033Uf, 630V, 1210; Capacitance Multicomp Pro
03AC3369
Cap, Mlcc, X7R, 0.033Uf, 630V, 1210; Capacitance Multicomp Pro 03AC3369
CAP, MLCC, X7R, 0.033UF, 630V, 1210; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.033UF, 630V, 1210; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0136 23T7011
Product Name Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details