multicomp PRO Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B224K101CT

Description
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro - 06R4450 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro
06R4450
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro 06R4450
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 100V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro - 94W8678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 100V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro
94W8678
Cap, 0.22Μf, 100V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro 94W8678
CAP, 0.22µF, 100V, 10%, X7R, 1210, REEL; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 100V, 10%, X7R, 1210, REEL; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4450 94W8678
Product Name Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro Cap, 0.22Μf, 100V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details