multicomp PRO Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B222K631CT

Description
CERAMIC CAPACITOR 2200PF 630V, X7R, 10%, 1210; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 630V, X7R, 10%, 1210; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0120 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0120
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0120
CERAMIC CAPACITOR 2200PF 630V, X7R, 10%, 1210; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 630V, X7R, 10%, 1210; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro - 03AC3367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro
03AC3367
Cap, 2200Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro 03AC3367
CAP, 2200PF, 630V, 10%, X7R, 1210, REEL; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 630V, 10%, X7R, 1210, REEL; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0120 03AC3367
Product Name Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro Cap, 2200Pf, 630V, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details