multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro MC1210B222K102CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 23T7015 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
23T7015
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 23T7015
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro - 03AC3366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro
03AC3366
Cap, 2200Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro 03AC3366
CAP, 2200PF, 1 KV, 10%, X7R, 1210, REEL; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 1 KV, 10%, X7R, 1210, REEL; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7015 03AC3366
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, 2200Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details