CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10R6440 |
| Product Name | Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 1206; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |