multicomp PRO Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1206; Capacitance Multicomp Pro MC1206X225K250CT

Description
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1206; Capacitance Multicomp Pro - 10R6424 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1206; Capacitance Multicomp Pro
10R6424
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1206; Capacitance Multicomp Pro 10R6424
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10R6424
Product Name Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers