multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206X106K6R3CT

Description
Multilayer Ceramic Capacitor, MC Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8926 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8926
Multilayer Ceramic Capacitor, Mc Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8926
Multilayer Ceramic Capacitor, MC Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 6.3V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 1206; Capacitance Multicomp Pro
06X6293
Cap, 10Uf, 6.3V, Mlcc, 1206; Capacitance Multicomp Pro 06X6293
CAP, 10UF, 6.3V, MLCC, 1206; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 1206; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8926 06X6293
Product Name Multilayer Ceramic Capacitor, Mc Series, 10 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 10Uf, 6.3V, Mlcc, 1206; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers