multicomp PRO Res, 0R75, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MC1206W4F750LT5E

Description
RES, 0R75, 1%, 250MW, 1206, THICK FILM; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 0R75, 1%, 250MW, 1206, THICK FILM; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R75, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 03P2311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R75, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
03P2311
Res, 0R75, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 03P2311
RES, 0R75, 1%, 250MW, 1206, THICK FILM; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 0R75, 1%, 250MW, 1206, THICK FILM; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P2311
Product Name Res, 0R75, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details