The Surface Mount Chip Resistor, Thick Film, MC Series, part number 03P2308, has a resistance value of 0.047 Ohm and a power rating of 250 mW. It features a tolerance of 1%, making it suitable for applications requiring precise resistance values. The resistor is compliant with RoHS standards, ensuring it meets environmental regulations. With dimensions of 1206 (3.05 mm x 1.55 mm x 0.55 mm), it is designed for surface mounting, which is ideal for compact electronic circuits. The operating temperature range is from -55°C to +155°C, with a derating requirement for temperatures exceeding 70°C. This resistor is part of the E-96 series, which provides a reliable selection for various electronic applications. Engineers looking for a low-value resistor with high precision and compact size may find this product suitable for their projects.
Surface Mount Chip Resistor, Thick Film, MC Series, 0.047 ohm, 250 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 03P2308 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mc Series, 0.047 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |