multicomp PRO Thick Film Resistor, 8.06Kohm, 0.25W, 1%; Resistance Multicomp Pro MC1206S4F8061T5E

Description
THICK FILM RESISTOR, 8.06KOHM, 0.25W, 1%; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 8.06KOHM, 0.25W, 1%; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 8.06Kohm, 0.25W, 1%; Resistance Multicomp Pro - 04P1021 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.06Kohm, 0.25W, 1%; Resistance Multicomp Pro
04P1021
Thick Film Resistor, 8.06Kohm, 0.25W, 1%; Resistance Multicomp Pro 04P1021
THICK FILM RESISTOR, 8.06KOHM, 0.25W, 1%; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

THICK FILM RESISTOR, 8.06KOHM, 0.25W, 1%; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1021
Product Name Thick Film Resistor, 8.06Kohm, 0.25W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details