multicomp PRO Res, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Multicomp Pro MC1206S4F499JT5E

Description
RES, THICK FILM, 49R9, 1%, 0.25W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 49R9, 1%, 0.25W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Multicomp Pro - 79M6207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Multicomp Pro
79M6207
Res, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Multicomp Pro 79M6207
RES, THICK FILM, 49R9, 1%, 0.25W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.25W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M6207
Product Name Res, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details