multicomp PRO Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Multicomp Pro MC1206S4F4991T5E

Description
RES, THICK FILM, 4K99, 1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K99, 1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Multicomp Pro - 79M6209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Multicomp Pro
79M6209
Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Multicomp Pro 79M6209
RES, THICK FILM, 4K99, 1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4.99Kohm, 250Mw, 1%; Resistance Multicomp Pro - 84M6542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.99Kohm, 250Mw, 1%; Resistance Multicomp Pro
84M6542
Resistor, Thick Film, 4.99Kohm, 250Mw, 1%; Resistance Multicomp Pro 84M6542
RESISTOR, THICK FILM, 4.99KOHM, 250mW, 1%; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.99KOHM, 250mW, 1%; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79M6209 84M6542
Product Name Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Multicomp Pro Resistor, Thick Film, 4.99Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details