multicomp PRO Resistor, Thick Film, 37.4Kohm, 0.25W, 1%, Full Reel; Resistance Multicomp Pro MC1206S4F3742T5E

Description
RESISTOR, THICK FILM, 37.4KOHM, 0.25W, 1%, FULL REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 37.4KOHM, 0.25W, 1%, FULL REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 37.4Kohm, 0.25W, 1%, Full Reel; Resistance Multicomp Pro - 04P0890 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 37.4Kohm, 0.25W, 1%, Full Reel; Resistance Multicomp Pro
04P0890
Resistor, Thick Film, 37.4Kohm, 0.25W, 1%, Full Reel; Resistance Multicomp Pro 04P0890
RESISTOR, THICK FILM, 37.4KOHM, 0.25W, 1%, FULL REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 37.4KOHM, 0.25W, 1%, FULL REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0890
Product Name Resistor, Thick Film, 37.4Kohm, 0.25W, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details