multicomp PRO Resistor, Thick Film, 2.67Kohm, 0.25W, 1%; Resistance Multicomp Pro MC1206S4F2671T5E

Description
RESISTOR, THICK FILM, 2.67KOHM, 0.25W, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 2.67KOHM, 0.25W, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.67Kohm, 0.25W, 1%; Resistance Multicomp Pro - 04P0826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.67Kohm, 0.25W, 1%; Resistance Multicomp Pro
04P0826
Resistor, Thick Film, 2.67Kohm, 0.25W, 1%; Resistance Multicomp Pro 04P0826
RESISTOR, THICK FILM, 2.67KOHM, 0.25W, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.67KOHM, 0.25W, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0826
Product Name Resistor, Thick Film, 2.67Kohm, 0.25W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details