multicomp PRO Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Multicomp Pro MC1206S4F1200T5E

Description
RES, THICK FILM, 120R, 1%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 120R, 1%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Multicomp Pro - 79M6140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Multicomp Pro
79M6140
Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Multicomp Pro 79M6140
RES, THICK FILM, 120R, 1%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 120 Ohm, 125Mw, 1%; Resistance Multicomp Pro - 84M6089 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 120 Ohm, 125Mw, 1%; Resistance Multicomp Pro
84M6089
Thick Film Resistor, 120 Ohm, 125Mw, 1%; Resistance Multicomp Pro 84M6089
THICK FILM RESISTOR, 120 OHM, 125mW, 1%; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

THICK FILM RESISTOR, 120 OHM, 125mW, 1%; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79M6140 84M6089
Product Name Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Multicomp Pro Thick Film Resistor, 120 Ohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details