multicomp PRO Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Multicomp Pro MC1206S4F1003T5E

Description
RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Multicomp Pro - 79M6136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Multicomp Pro
79M6136
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Multicomp Pro 79M6136
RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M6136
Product Name Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details