multicomp PRO Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Multicomp Pro MC1206S4F0000T5E

Description
RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.55mm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Multicomp Pro - 79M6131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Multicomp Pro
79M6131
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Multicomp Pro 79M6131
RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.55mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, Jumper, 0 Ohm, 0.25W; Resistor Case / Package Multicomp Pro - 84M6049 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, Jumper, 0 Ohm, 0.25W; Resistor Case / Package Multicomp Pro
84M6049
Thick Film Resistor, Jumper, 0 Ohm, 0.25W; Resistor Case / Package Multicomp Pro 84M6049
THICK FILM RESISTOR, JUMPER, 0 OHM, 0.25W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Resistance:0ohmRoHS Compliant: Yes

THICK FILM RESISTOR, JUMPER, 0 OHM, 0.25W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79M6131 84M6049
Product Name Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Multicomp Pro Thick Film Resistor, Jumper, 0 Ohm, 0.25W; Resistor Case / Package Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details