multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N681J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6289 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6289
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6289
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 680Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 94W8922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
94W8922
Cap, 680Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 94W8922
CAP, 680PF, 50V, 5%, C0G, 1206, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 680PF, 50V, 5%, C0G, 1206, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6289 94W8922
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 680Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers