multicomp PRO Ceramic Capacitor 68Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro MC1206N680J202CT

Description
CERAMIC CAPACITOR 68PF 2000V, C0G, 5%, 1206; Capacitance:68pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 68PF 2000V, C0G, 5%, 1206; Capacitance:68pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 68Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro - 22T0085 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro
22T0085
Ceramic Capacitor 68Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro 22T0085
CERAMIC CAPACITOR 68PF 2000V, C0G, 5%, 1206; Capacitance:68pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 2000V, C0G, 5%, 1206; Capacitance:68pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6916 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6916
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6916
SMD Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0085 23T6916
Product Name Ceramic Capacitor 68Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details