multicomp PRO Cap, 3.3Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro MC1206N3R3C102CT

Description
CAP, 3.3PF, 1 KV, C0G/NP0, 1206, REEL; Capacitance:3.3pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 3.3PF, 1 KV, C0G/NP0, 1206, REEL; Capacitance:3.3pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro - 03AC3354 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
03AC3354
Cap, 3.3Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro 03AC3354
CAP, 3.3PF, 1 KV, C0G/NP0, 1206, REEL; Capacitance:3.3pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 3.3PF, 1 KV, C0G/NP0, 1206, REEL; Capacitance:3.3pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 3.3Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 3.3Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
23T6892
Cap, Mlcc, C0G, 3.3Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro 23T6892
CAP, MLCC, C0G, 3.3PF, 1KV, 1206, REEL; Capacitance:3.3pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 3.3PF, 1KV, 1206, REEL; Capacitance:3.3pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3354 23T6892
Product Name Cap, 3.3Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G, 3.3Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-6 microF 3.30E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details