multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N331J101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6279 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6279
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6279
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 330Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro - 90W2916 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 330Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro
90W2916
Capacitor, Mlcc, 330Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro 90W2916
CAPACITOR, MLCC, 330PF, 100V, NP0, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR, MLCC, 330PF, 100V, NP0, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 330Pf, 100V, Np0, 1206; Capacitance Multicomp Pro - 90W2915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 330Pf, 100V, Np0, 1206; Capacitance Multicomp Pro
90W2915
Capacitor, Mlcc, 330Pf, 100V, Np0, 1206; Capacitance Multicomp Pro 90W2915
CAPACITOR, MLCC, 330PF, 100V, NP0, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR, MLCC, 330PF, 100V, NP0, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06X6279 90W2916 90W2915
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 330Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro Capacitor, Mlcc, 330Pf, 100V, Np0, 1206; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers