multicomp PRO Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206; Capacitance Multicomp Pro MC1206N330J500CT

Description
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206; Capacitance Multicomp Pro - 10R6351 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206; Capacitance Multicomp Pro
10R6351
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206; Capacitance Multicomp Pro 10R6351
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6278 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6278
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6278
SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 10R6351 06X6278
Product Name Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers