multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N222J201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6872 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6872
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6872
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6872
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details