multicomp PRO Ceramic Capacitor 220Pf 2000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro MC1206N221J202CT

Description
CERAMIC CAPACITOR 220PF 2000V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 220PF 2000V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf 2000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro - 22T0028 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 2000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro
22T0028
Ceramic Capacitor 220Pf 2000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro 22T0028
CERAMIC CAPACITOR 220PF 2000V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 2000V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 220Pf, 2Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6919 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 2Kv, 1206, Reel; Capacitance Multicomp Pro
23T6919
Cap, Mlcc, C0G, 220Pf, 2Kv, 1206, Reel; Capacitance Multicomp Pro 23T6919
CAP, MLCC, C0G, 220PF, 2KV, 1206, REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 2KV, 1206, REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 2 Kv, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 03AC3352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 2 Kv, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
03AC3352
Cap, 220Pf, 2 Kv, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 03AC3352
CAP, 220PF, 2 KV, 5%, C0G, 1206, REEL; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 2 KV, 5%, C0G, 1206, REEL; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0028 03AC3352
Product Name Ceramic Capacitor 220Pf 2000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro Cap, 220Pf, 2 Kv, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details