multicomp PRO Capacitor, Mlcc, 22Pf, 100V, Np0, 1206; Capacitance Multicomp Pro MC1206N220J101CT

Description
CAPACITOR, MLCC, 22PF, 100V, NP0, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 22PF, 100V, NP0, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 22Pf, 100V, Np0, 1206; Capacitance Multicomp Pro - 90W2905 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 22Pf, 100V, Np0, 1206; Capacitance Multicomp Pro
90W2905
Capacitor, Mlcc, 22Pf, 100V, Np0, 1206; Capacitance Multicomp Pro 90W2905
CAPACITOR, MLCC, 22PF, 100V, NP0, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, 22PF, 100V, NP0, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 22Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro - 90W2906 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 22Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro
90W2906
Capacitor, Mlcc, 22Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro 90W2906
CAPACITOR, MLCC, 22PF, 100V, NP0, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR, MLCC, 22PF, 100V, NP0, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8903 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8903
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8903
SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2905 94W8903
Product Name Capacitor, Mlcc, 22Pf, 100V, Np0, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details