multicomp PRO Ceramic Capacitor 1.5Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro MC1206N1R5C631CT

Description
CERAMIC CAPACITOR 1.5PF 630V, C0G, 0.25pF, 1206; Capacitance:1.5pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1.5PF 630V, C0G, 0.25pF, 1206; Capacitance:1.5pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.5Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro - 21T9971 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
21T9971
Ceramic Capacitor 1.5Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro 21T9971
CERAMIC CAPACITOR 1.5PF 630V, C0G, 0.25pF, 1206; Capacitance:1.5pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 630V, C0G, 0.25pF, 1206; Capacitance:1.5pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 1.5Pf, 630V, 1206, Reel; Capacitance Multicomp Pro - 03AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1.5Pf, 630V, 1206, Reel; Capacitance Multicomp Pro
03AC3338
Cap, Mlcc, C0G, 1.5Pf, 630V, 1206, Reel; Capacitance Multicomp Pro 03AC3338
CAP, MLCC, C0G, 1.5PF, 630V, 1206, REEL; Capacitance:1.5pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1.5PF, 630V, 1206, REEL; Capacitance:1.5pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6873 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6873
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6873
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21T9971 23T6873
Product Name Ceramic Capacitor 1.5Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details