multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N152J201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6871 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6871
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6871
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 200V, C0G/np0, 1206, Reel; Capacitance Multicomp Pro - 03AC3347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 200V, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
03AC3347
Cap, 1500Pf, 200V, C0G/np0, 1206, Reel; Capacitance Multicomp Pro 03AC3347
CAP, 1500PF, 200V, C0G/NP0, 1206, REEL; Capacitance:1500pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 1500PF, 200V, C0G/NP0, 1206, REEL; Capacitance:1500pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T6871 03AC3347
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 1500Pf, 200V, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers