multicomp PRO Cap, 150Pf, 200V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro MC1206N151J201CT

Description
CAP, 150PF, 200V, 5%, C0G, 1206, REEL; Capacitance:150pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 150PF, 200V, 5%, C0G, 1206, REEL; Capacitance:150pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Pf, 200V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 03AC3346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 200V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
03AC3346
Cap, 150Pf, 200V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 03AC3346
CAP, 150PF, 200V, 5%, C0G, 1206, REEL; Capacitance:150pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 150PF, 200V, 5%, C0G, 1206, REEL; Capacitance:150pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6866 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6866
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6866
SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3346 23T6866
Product Name Cap, 150Pf, 200V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.50E-4 microF
Capacitance Tolerance 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers