multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N102J101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6267 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6267
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6267
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 100V, C0G/np0, 1206, Reel; Capacitance Multicomp Pro - 94W8900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
94W8900
Cap, 1000Pf, 100V, C0G/np0, 1206, Reel; Capacitance Multicomp Pro 94W8900
CAP, 1000PF, 100V, C0G/NP0, 1206, REEL; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, C0G/NP0, 1206, REEL; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 1Nf, 100V, Np0, 1206; Capacitance Multicomp Pro - 90W2901 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 1Nf, 100V, Np0, 1206; Capacitance Multicomp Pro
90W2901
Capacitor, Mlcc, 1Nf, 100V, Np0, 1206; Capacitance Multicomp Pro 90W2901
CAPACITOR, MLCC, 1NF, 100V, NP0, 1206; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, 1NF, 100V, NP0, 1206; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06X6267 94W8900 90W2901
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 1000Pf, 100V, C0G/np0, 1206, Reel; Capacitance Multicomp Pro Capacitor, Mlcc, 1Nf, 100V, Np0, 1206; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers