multicomp PRO Cap, 100Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro MC1206N101J500CT

Description
CAP, 100PF, 50V, MLCC, 1206; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, 100PF, 50V, MLCC, 1206; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 94W8898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
94W8898
Cap, 100Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 94W8898
CAP, 100PF, 50V, MLCC, 1206; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 1206; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
33R0664
Cap, 100Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 33R0664
CAP, 100PF, 50V, MLCC, 1206; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 1206; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8898
Product Name Cap, 100Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers